EN
  • EN
  • DE

SZNUD3112LT1G

Part No SZNUD3112LT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Part Status Obsolete
Supply Voltage 3.3V ~ 5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZNUD3112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SZNUD3112LT1GOSDKR, SZNUD3112LT1GOSCT, SZNUD3112LT1GOSTR, SZNUD3112LT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898829-SZNUD3112LT1G
Ultra Librarian 3D Model Ultra Librarian SZNUD3112LT1G CAD Model

Description

ON Semiconductor SZNUD3112LT1G Overview

The ON Semiconductor SZNUD3112LT1G is a robust, high-performance dual ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact, surface-mount device is an essential component for modern electronic designs, offering reliable protection in a tiny SOT-23 package.

Key Features

  • ESD Protection: The SZNUD3112LT1G provides exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures that electronic devices are shielded from ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Clamping Voltage: With its low dynamic resistance, the SZNUD3112LT1G offers a low clamping voltage, minimizing the stress on the protected circuit during a transient event and enhancing the longevity of the end product.
  • Bidirectional Design: This device features a bidirectional design, providing symmetrical ESD protection for data lines that may encounter positive or negative transient voltages.
  • Low Leakage Current: The SZNUD3112LT1G boasts a low leakage current, ensuring minimal power loss and making it suitable for battery-powered applications where power efficiency is crucial.
  • Fast Response Time: Its fast response time to ESD strikes ensures rapid protection, safeguarding sensitive circuitry without delay.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package allows for high-density PCB layouts and is ideal for space-constrained applications.

Applications

The SZNUD3112LT1G is versatile and can be used in a wide range of applications where ESD protection is essential. Common applications include:

  • Portable electronics such as smartphones, tablets, and laptops
  • USB interfaces, HDMI ports, and other high-speed data lines
  • Consumer electronics, including cameras, wearables, and gaming consoles
  • Industrial controls and automation systems
  • Medical devices with sensitive electronic instrumentation

With its combination of high ESD immunity, low clamping voltage, and compact footprint, the ON Semiconductor SZNUD3112LT1G is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess