EN
  • EN
  • DE

SZMMSZ5270BT1G

Part No SZMMSZ5270BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 91V 500MW SOD123 / Zener Diode 91 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 400 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 69 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ5270BT1GOSTR,SZMMSZ5270BT1G-ND,SZMMSZ5270BT1GOSDKR,SZMMSZ5270BT1GOSCT
Standard Package 3,000
Win Source Part Number 1097660-SZMMSZ5270BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5270BT1G CAD Model

Description

The ON Semiconductor SZMMSZ5270BT1G is a high-quality Zener voltage regulator diode designed for applications requiring a precise and stable voltage. This small surface-mount device is part of ON Semiconductor's extensive line of voltage regulator products, offering a nominal Zener voltage of 47V with tight voltage tolerances. It is widely used in various electronic circuits to provide voltage regulation and protection.

Key Features

  • Nominal Zener Voltage: 47V, providing a reliable reference voltage for your circuits.
  • Power Dissipation: Capable of dissipating 500 mW, ensuring adequate power handling for a range of applications.
  • Tight Voltage Tolerances: Available with a standard tolerance of ±5%, enabling precise voltage regulation.
  • Surface Mount Package: Comes in an SOD-123 package, ideal for compact PCB designs and automated assembly processes.
  • Operating Temperature Range: Suitable for operation within a -55°C to +150°C temperature range, making it reliable under various environmental conditions.
  • Quality and Reliability: Manufactured by ON Semiconductor, a trusted leader in semiconductor solutions, ensuring high quality and reliability.

Applications

The SZMMSZ5270BT1G is versatile and can be used in a multitude of applications. Some of the common uses include:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage and surge protection in sensitive electronics
  • Reference voltage sources in analog circuits
  • Energy management systems

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship. The SZMMSZ5270BT1G is designed to meet various environmental and regulatory standards, ensuring that it is suitable for use in a wide range of products without compromising on safety and sustainability.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1817 $50.8760
675+ $0.1491 $100.6425
1,040+ $0.1445 $150.2800
1,435+ $0.1398 $200.6130
1,850+ $0.1352 $250.1200
2,480+ $0.1212 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess