EN
  • EN
  • DE

SZMMSZ5252ET1G

Part No SZMMSZ5252ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 33 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 18 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279717-SZMMSZ5252ET1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5252ET1G CAD Model

Description

The SZMMSZ5252ET1G is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to offer excellent voltage regulation with a nominal Zener voltage of 24V, making it an ideal choice for a variety of applications that require precise voltage control.

Key Features

  • Zener Voltage (VZ): 24V
  • Power Dissipation (PD): 500mW
  • Package: SOD-123 Surface Mount
  • Configuration: Single
  • Tolerance: ±2%
  • Operating Temperature Range: -55°C to +150°C
  • Qualification: AEC-Q101 Qualified for High Reliability

The SZMMSZ5252ET1G is specifically designed to provide a reliable solution for voltage stabilization. Encased in a compact SOD-123 surface-mount package, this Zener diode is suitable for high-density circuit designs, where space is at a premium. The device's small footprint does not compromise its performance, as it can dissipate up to 500mW of power, ensuring robust operation under various conditions.

With a voltage tolerance of ±2%, the SZMMSZ5252ET1G offers precise voltage regulation, which is critical in sensitive electronic circuits. This precision, combined with the wide operating temperature range of -55°C to +150°C, makes the SZMMSZ5252ET1G a versatile component that can be used in industrial, automotive, and consumer electronic applications.

ON Semiconductor's commitment to quality is evident in the SZMMSZ5252ET1G's qualification to the AEC-Q101 standard for automotive reliability. This ensures that the component can withstand the rigorous demands of automotive applications, which often involve exposure to extreme environmental conditions and thermal stress.

In summary, the SZMMSZ5252ET1G from ON Semiconductor is a robust, high-performance Zener diode that offers excellent voltage regulation in a compact package. Its reliability and precision make it a top choice for engineers and designers looking to incorporate stable voltage references in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess