EN
  • EN
  • DE

SZMMSZ5251ET1G

Part No SZMMSZ5251ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 29 Ohm
Current - Reverse Leakage @ Vr 100nA @ 17V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 1078469-SZMMSZ5251ET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5251ET1G CAD Model

Description

ON Semiconductor SZMMSZ5251ET1G Product Overview

The ON Semiconductor SZMMSZ5251ET1G is a high-quality Zener diode designed to provide precision voltage regulation in a variety of electronic applications. This Zener diode is a part of ON Semiconductor's extensive range of voltage regulators, known for their reliability and performance. The SZMMSZ5251ET1G is particularly suitable for use in situations where space is at a premium, thanks to its small package size.

Key Features

  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 22V, making it suitable for applications requiring a precise voltage reference.
  • Power Dissipation: With a power dissipation of 500mW, it is capable of handling moderate power levels, which is ideal for a wide range of electronic circuits.
  • Package: The SZMMSZ5251ET1G comes in a SOD-123 surface-mount package, which is not only space-efficient but also allows for easier integration into automated PCB assembly processes.
  • Tolerance: It features a standard tolerance of ±5%, ensuring consistent performance across various devices.
  • Operating Temperature Range: It is designed to operate within a wide temperature range of -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The SZMMSZ5251ET1G Zener diode is versatile and can be used in a variety of applications. Some of the common applications include:

  • Voltage stabilization in power supplies
  • Surge protection in sensitive electronics
  • Waveform shaping in signal processing circuits
  • Reference element in voltage regulators and converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5251ET1G is no exception. It is manufactured to meet high industry standards, ensuring that it delivers consistent performance and reliability. With its robust design and ON Semiconductor's reputation, you can trust this Zener diode to perform in critical and demanding applications.

Whether you are designing power management systems, consumer electronics, or industrial equipment, the ON Semiconductor SZMMSZ5251ET1G Zener diode is an excellent choice for maintaining voltage stability and protecting your circuitry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0864 $57.8880
1,630+ $0.0709 $115.5670
2,525+ $0.0688 $173.7200
3,475+ $0.0665 $231.0875
4,490+ $0.0644 $289.1560
6,015+ $0.0577 $347.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess