EN
  • EN
  • DE

SZMMSZ5234BT1G

Part No SZMMSZ5234BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367720-SZMMSZ5234BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5234BT1G CAD Model

Description

ON Semiconductor's SZMMSZ5234BT1G: A Robust Voltage Regulator Zener Diode

The SZMMSZ5234BT1G is a high-quality Zener diode developed by ON Semiconductor, a renowned leader in energy-efficient innovations. This product is designed to provide a precise voltage regulation solution, making it an essential component for a wide array of electronic applications. Its ability to maintain a stable voltage over a broad range of currents makes it a reliable choice for designers and engineers looking to ensure consistent performance in their circuits.

Key Features

  • Voltage Regulation: The SZMMSZ5234BT1G offers a nominal Zener voltage of 6.2V, which is maintained with a minimal voltage change despite fluctuations in current.
  • Power Dissipation: With a power dissipation rating of 500 mW, this Zener diode can handle a significant amount of energy without compromising its performance or longevity.
  • Package: Encased in a small surface-mount SOD-123 package, it is ideal for applications where space is at a premium, without sacrificing power and thermal efficiency.
  • Operating Temperature: It is designed to operate within a broad temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions.
  • Regulatory Compliance: This component is fully compliant with the RoHS directive, making it suitable for use in environmentally-sensitive products.

Applications

The SZMMSZ5234BT1G is versatile and can be used in numerous applications. It is commonly found in:

  • Consumer electronics such as TVs, radios, and computers for voltage stabilization.
  • Industrial systems where consistent voltage levels are critical for operational accuracy.
  • Telecommunication devices that require stable voltage to maintain signal integrity.
  • Power management solutions in both portable and stationary applications.

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the SZMMSZ5234BT1G Zener diode meets stringent standards for performance and reliability. Each component is subjected to rigorous testing to guarantee it meets the high expectations that customers have come to associate with ON Semiconductor products. Whether for use in low or high-volume production, the SZMMSZ5234BT1G stands out as a top-tier voltage regulation solution.

With its robust design and versatile application range, the SZMMSZ5234BT1G from ON Semiconductor is an excellent choice for any circuit requiring a reliable Zener diode for voltage regulation.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1189 $50.5325
1,030+ $0.0975 $100.4250
1,590+ $0.0945 $150.2550
2,190+ $0.0914 $200.1660
2,830+ $0.0884 $250.1720
3,785+ $0.0793 $300.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,627 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess