EN
  • EN
  • DE

SZMMSZ4V7T1G

Part No SZMMSZ4V7T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 500MW SOD123  /  Zener Diode 4.7 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 488-SZMMSZ4V7T1GTR,ONSONSSZMMSZ4V7T1G,488-SZMMSZ4V7T1GDKR,488-SZMMSZ4V7T1GCT,SZMMSZ4V7T1G-ND,2156-SZMMSZ4V7T1G-OS
Standard Package 3,000
Win Source Part Number 982334-SZMMSZ4V7T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4V7T1G CAD Model

Description

ON Semiconductor SZMMSZ4V7T1G Zener Diode

The ON Semiconductor SZMMSZ4V7T1G is a high-quality Zener diode that is designed to provide reliable voltage regulation and protection in a wide range of electronic applications. This Zener diode features a nominal Zener voltage of 4.7V, making it an ideal choice for applications requiring a regulated voltage close to 5V.

Constructed with ON Semiconductor's rigorous manufacturing standards, the SZMMSZ4V7T1G offers superb performance in terms of stability and response time. The diode comes in a compact SOD-123 surface-mount package, which not only saves valuable PCB space but also ensures a low thermal resistance, enhancing the overall efficiency of the device.

Key Specifications:

  • Zener Voltage: 4.7V
  • Power Dissipation: 500mW
  • Tolerance: ±5%
  • Package: SOD-123
  • Operating Temperature Range: -55°C to +150°C
  • Configuration: Single

With its tight voltage tolerance, the SZMMSZ4V7T1G is capable of maintaining a stable voltage even under varying load conditions. This makes it an excellent choice for power supply circuits, voltage reference applications, and as protection against overvoltage conditions. The device is also characterized for its low leakage current and excellent clamping capability, which are critical parameters for surge protection circuits.

The SZMMSZ4V7T1G is a versatile component that can be used in a variety of electronic devices, including consumer electronics, telecommunications equipment, and industrial control systems. Its robust design ensures that it can withstand the stresses of daily operation, including frequent voltage spikes and fluctuations.

ON Semiconductor is renowned for their commitment to quality and reliability, and the SZMMSZ4V7T1G Zener diode is no exception. It is a component that engineers can trust to perform consistently over the long term, ensuring the stability and safety of their electronic designs.

Whether you are designing a new circuit or looking to upgrade an existing one, the ON Semiconductor SZMMSZ4V7T1G Zener diode is an excellent choice for ensuring precise voltage regulation and protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2453 $50.2865
500+ $0.2012 $100.6000
770+ $0.1950 $150.1500
1,060+ $0.1887 $200.0220
1,375+ $0.1824 $250.8000
1,835+ $0.1635 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess