EN
  • EN
  • DE

SZMMSZ4702T1G

Part No SZMMSZ4702T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 15 V
Power - Max 500 mW
Current - Reverse Leakage @ Vr 50 nA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4702
Other Names SZMMSZ4702T1GOSDKR,SZMMSZ4702T1G,SZMMSZ4702T1GOSTR,SZMMSZ4702T1GOSCT,2156-SZMMSZ4702T1G-488
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279701-SZMMSZ4702T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4702T1G CAD Model

Description

ON Semiconductor SZMMSZ4702T1G Zener Diode

The SZMMSZ4702T1G is a high-quality Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is designed to provide a precise voltage regulation in a wide variety of electronic applications. The SZMMSZ4702T1G is a surface-mount device, packaged in a compact SOD-123 package, making it suitable for high-density circuit board designs.

Key Features

  • Nominal Zener Voltage: The SZMMSZ4702T1G has a nominal Zener voltage of 4.7V, making it ideal for 5V circuits requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a substantial amount of power, ensuring reliability in various operating conditions.
  • High Stability: The device features a tight voltage tolerance, ensuring consistent performance and high stability in voltage regulation applications.
  • Low Leakage Current: It exhibits low leakage current characteristics, which enhances the overall efficiency of the circuit in which it's used.
  • ESD Rating: The SZMMSZ4702T1G is designed with an excellent electrostatic discharge (ESD) immunity, providing robust protection for sensitive electronic components.

Applications

The SZMMSZ4702T1G is versatile and can be used in a variety of applications, such as:

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference in analog circuits
  • Surge suppression

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The SZMMSZ4702T1G is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. Additionally, the device is qualified to AEC-Q101 standards for automotive applications, ensuring high reliability and performance under harsh environmental conditions.

With its robust design, precise voltage regulation, and compliance with stringent quality standards, the SZMMSZ4702T1G from ON Semiconductor is an excellent choice for designers looking to enhance the stability and performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,840 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess