EN
  • EN
  • DE

SZMMSZ4696T1G

Part No SZMMSZ4696T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 500MW SOD123 / Zener Diode 9.1 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 1 µA @ 6.9 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4696
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ4696T1GOSCT,SZMMSZ4696T1G-ND,SZMMSZ4696T1GOSTR,SZMMSZ4696T1GOSDKR
Standard Package 3,000
Win Source Part Number 967364-SZMMSZ4696T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4696T1G CAD Model

Description

The SZMMSZ4696T1G is a high-quality Zener diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to offer a reliable voltage regulation solution for a wide range of electronic applications. With its precise voltage control and robust design, the SZMMSZ4696T1G is an essential component for managing voltage levels in electronic circuits.

Key Features

  • Voltage Regulation: The SZMMSZ4696T1G provides a nominal Zener voltage of 9.1V, making it suitable for applications requiring a stabilized voltage close to this value.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Package: The device comes in a compact SOD-123 surface-mount package, which is ideal for space-constrained applications and allows for efficient assembly in high-volume production.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing a balanced trade-off between precision and cost.
  • Operating Temperature Range: The SZMMSZ4696T1G can operate over a wide temperature range from -55°C to +150°C, making it suitable for industrial and automotive applications that experience extreme temperature variations.

Applications

The SZMMSZ4696T1G is versatile and can be used in various electronic circuits, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The SZMMSZ4696T1G is manufactured with the highest standards to ensure reliable performance and longevity. It is a testament to ON Semiconductor's dedication to excellence and innovation in the field of semiconductor technology.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0999 $50.4495
1,220+ $0.0820 $100.0400
1,890+ $0.0795 $150.2550
2,605+ $0.0769 $200.3245
3,365+ $0.0743 $250.0195
4,505+ $0.0666 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess