Introducing the ON Semiconductor SZMMSZ4689T3G Zener Diode
The ON Semiconductor SZMMSZ4689T3G is a high-quality Zener diode that offers excellent voltage regulation, making it an ideal component for a variety of electronic applications. Designed for optimal performance, this Zener diode provides a nominal Zener voltage of 5.6V with a tolerance of ±5%, ensuring precise voltage clamping for your circuit protection needs.
Key Features
- Zener Voltage: 5.6V with a ±5% tolerance provides reliable voltage regulation.
- Power Dissipation: Capable of handling up to 500mW of power dissipation, it is suitable for a wide range of applications.
- Package: The SZMMSZ4689T3G comes in a small SOD-123 surface-mount package, making it ideal for space-constrained applications.
- Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it is designed to withstand extreme conditions.
- Reverse Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency.
Applications
The SZMMSZ4689T3G is versatile and can be used in various applications, including:
- Power supply regulation
- Overvoltage protection
- Voltage reference
- Consumer electronics
- Telecommunications
- Medical devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the SZMMSZ4689T3G is no exception. It is constructed to meet high industry standards, ensuring reliability and performance in your electronic designs. Whether you are working on a commercial product or a critical industrial system, this Zener diode is designed to provide the stability and durability you need.
With its combination of features, the ON Semiconductor SZMMSZ4689T3G Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution. Its compact form factor, robust temperature range, and efficient power handling capabilities make it a valuable component for any electronic project.