EN
  • EN
  • DE

SZMMSZ4680ET1G

Part No SZMMSZ4680ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 2.2 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 4 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4680
Other Names 2832-SZMMSZ4680ET1GTR,2832-SZMMSZ4680ET1G-488
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279642-SZMMSZ4680ET1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4680ET1G CAD Model

Description

Product Overview: SZMMSZ4680ET1G by ON Semiconductor

The SZMMSZ4680ET1G is a high-quality Zener diode manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed for applications requiring voltage regulation and offers a Zener voltage of 3.6V. It is a popular choice among engineers and designers for its reliability and performance in circuit protection and voltage stabilization tasks.

Key Features

  • Zener Voltage: The SZMMSZ4680ET1G provides a precise Zener voltage of 3.6 volts, making it suitable for a variety of voltage regulation applications.
  • Power Dissipation: This device can handle up to 500 mW of power dissipation, ensuring stable operation under typical environmental conditions.
  • Package: The diode comes in a compact SOD-123 surface-mount package, which allows for efficient use of PCB space and is ideal for automated assembly processes.
  • High Reliability: ON Semiconductor's rigorous quality control and testing procedures ensure that each SZMMSZ4680ET1G Zener diode meets high reliability standards.
  • Temperature Range: The operating temperature range of this diode spans from -55°C to +150°C, accommodating a wide range of environmental conditions.
  • Regulatory Compliance: The SZMMSZ4680ET1G complies with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The SZMMSZ4680ET1G is versatile and can be used in a range of electronic circuits. Common applications include:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection in consumer, industrial, and telecommunication devices
  • Power management in portable and battery-operated devices
  • Clamping and protection in automotive electronics

Why Choose SZMMSZ4680ET1G?

ON Semiconductor's SZMMSZ4680ET1G stands out for its precise voltage regulation, high power dissipation capability, and compact footprint. Its reliability and compliance with environmental regulations make it a responsible and efficient choice for modern electronic applications. Whether you are designing a consumer gadget, industrial equipment, or automotive electronics, the SZMMSZ4680ET1G is engineered to provide the performance and stability you need.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess