EN
  • EN
  • DE
  • IT

SZMMBZ5V6ALT1T

Part No SZMMBZ5V6ALT1T
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT-23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 757046-SZMMBZ5V6ALT1T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5V6ALT1T CAD Model

Description

ON Semiconductor SZMMBZ5V6ALT1T Zener Diode

The ON Semiconductor SZMMBZ5V6ALT1T is a high-quality Zener diode designed to provide excellent voltage regulation and protection capabilities in a wide range of electronic applications. This component is particularly well-suited for situations where a precise voltage reference is required, and it is commonly used in power supply circuits, voltage regulation modules, and as a safeguard against overvoltage conditions.

Key Features

  • Voltage Regulation: The SZMMBZ5V6ALT1T offers a nominal Zener voltage of 5.6V, making it ideal for applications that require a fixed voltage reference.
  • Power Dissipation: This Zener diode is capable of dissipating up to 3W of power, which helps to ensure stable operation even under high load conditions.
  • Package: Encased in an SOT-23 surface-mount package, the SZMMBZ5V6ALT1T is designed for compact circuit designs and is easy to integrate into a variety of PCB layouts.
  • Dual Zeners: The device features a common anode configuration with dual Zener diodes, which allows for bidirectional voltage regulation and protection in a single package.
  • High Surge Capability: With its robust construction, the SZMMBZ5V6ALT1T is capable of withstanding significant voltage surges, providing reliable protection for sensitive electronic components.

Applications

The SZMMBZ5V6ALT1T is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection circuits
  • Power management in consumer electronics
  • Automotive and industrial control systems
  • Backup power supplies and battery chargers

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SZMMBZ5V6ALT1T is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in a range of environmental conditions. Whether you're designing for commercial, industrial, or automotive applications, you can trust this Zener diode to deliver consistent protection and performance.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess