Product Overview: SZMMBZ5245ELT1G by ON Semiconductor
The SZMMBZ5245ELT1G is a robust voltage regulator diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 15V. It is designed to provide a convenient and efficient solution for a wide range of applications requiring voltage regulation and protection.
Key Features
- Standard Zener Breakdown Voltage Range: 15V
- Peak Power: 225 mW at 75°C
- ESD Rating of Class 3 (>16 kV) per Human Body Model
- Compact SOT-23 Surface Mount Package
- Low Leakage Current
- High Surge Current Capability
- PPAP Capable
- AEC-Q101 Qualified and RoHS Compliant
Applications
The SZMMBZ5245ELT1G is versatile and can be implemented in various applications. It is commonly used in on-board DC/DC modules, portable electronics, and as a part of power management solutions in automotive, industrial, and telecommunications equipment. Its ability to protect sensitive electronics from voltage spikes and its high surge capability make it an excellent choice for transient voltage suppression.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The SZMMBZ5245ELT1G is AEC-Q101 qualified, which means it meets the stringent requirements of automotive-grade components. It is also RoHS compliant, ensuring that it is manufactured without the use of hazardous substances. The device's PPAP capability indicates that it is suitable for use in production processes that require advanced product quality planning.
Environmental and Regulatory Compliance
The SZMMBZ5245ELT1G adheres to environmental standards, ensuring that it is a sustainable choice for electronic designs. Its RoHS compliance signifies adherence to the restriction of certain hazardous substances in electrical and electronic equipment, contributing to the protection of human health and the environment.