EN
  • EN
  • DE

SZMMBZ5231BLT3G

Part No SZMMBZ5231BLT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 225MW SOT23-3 / Zener Diode 5.1 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 17 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5231
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number ONSONSSZMMBZ5231BLT3G,SZMMBZ5231BLT3GOSCT,SZMMBZ5231BLT3G-ND,SZMMBZ5231BLT3GOSDKR,2156-SZMMBZ5231BLT3G-OS,SZMMBZ5231BLT3GOSTR
Standard Package 10,000
Win Source Part Number 1324873-SZMMBZ5231BLT3G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5231BLT3G CAD Model

Description

ON Semiconductor SZMMBZ5231BLT3G Zener Diode

The SZMMBZ5231BLT3G is a high-quality Zener diode from ON Semiconductor, designed to offer excellent voltage regulation with a minimal footprint. This Zener diode is a fantastic choice for a wide range of applications, including voltage stabilization and voltage reference purposes in various electronic circuits.

Key Features:

  • Voltage Range: The SZMMBZ5231BLT3G has a nominal Zener voltage of 5.1V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can withstand moderate levels of power without compromising its performance or reliability.
  • Package: Encased in an SOT-23 surface-mount package, the SZMMBZ5231BLT3G is designed for compact circuit designs, allowing for efficient use of PCB space.
  • Tolerance: It features a tight tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Temperature Stability: The device operates reliably across a wide temperature range, maintaining stable Zener voltage over varying environmental conditions.
  • ESD Rating: It comes with an excellent Electrostatic Discharge (ESD) rating, providing robust protection against sudden voltage spikes that can otherwise damage electronic components.

Applications:

The versatility of the SZMMBZ5231BLT3G makes it suitable for a variety of applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive electronics
  • Industrial control circuits
  • Portable devices
  • Telecommunication equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMMBZ5231BLT3G is no exception. It is produced with the highest manufacturing standards, ensuring that each diode meets the stringent requirements necessary for industrial and commercial use. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Whether you are designing a new circuit or seeking a reliable component for voltage regulation, the SZMMBZ5231BLT3G from ON Semiconductor is a dependable and efficient solution that delivers performance and durability in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,010+ $0.0249 $50.0490
4,880+ $0.0205 $100.0400
7,580+ $0.0198 $150.0840
10,420+ $0.0192 $200.0640
13,445+ $0.0186 $250.0770
18,075+ $0.0166 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202,800 pieces
MOQ: 2010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess