EN
  • EN
  • DE

SZMMBZ39VCLT3G

Part No SZMMBZ39VCLT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 31.2V
Voltage - Breakdown (Min) 37.05V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 760mA
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ39
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298686-SZMMBZ39VCLT3G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ39VCLT3G CAD Model

Description

ON Semiconductor SZMMBZ39VCLT3G Product Overview

The SZMMBZ39VCLT3G is a high-performance Zener voltage regulator diode designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically crafted to offer a reliable voltage regulation solution for a wide range of electronic applications. With its precise voltage control and robust design, the SZMMBZ39VCLT3G is an ideal choice for designers looking to enhance the stability and performance of their circuits.

Key Features

  • Low Zener Impedance: The device has a low Zener impedance which ensures a stable voltage regulation even under varying load conditions.
  • High Power Rating: With a power dissipation of 500 mW, it can handle significant power levels, making it suitable for a variety of applications.
  • Wide Voltage Range: The SZMMBZ39VCLT3G offers a wide Zener voltage range, providing designers with flexibility in their circuit designs.
  • Small Package: Encased in a SOT-23 package, the component occupies minimal board space, which is crucial for compact electronic designs.
  • ESD Rating: It features an excellent Electrostatic Discharge (ESD) rating, which enhances the protection of the circuit from sudden electrical surges.
  • RoHS Compliant: The product is RoHS compliant, which means it adheres to strict environmental standards by avoiding the use of hazardous substances.

Applications

The SZMMBZ39VCLT3G is versatile and can be used in various applications, including:

  • Consumer Electronics: It can be integrated into TVs, computers, and smartphones to ensure stable operation.
  • Industrial Systems: The device is suitable for use in industrial control systems where precise voltage regulation is critical.
  • Telecommunication: It can be utilized in telecommunication equipment to provide consistent performance under fluctuating power conditions.
  • Power Management: The SZMMBZ39VCLT3G is also ideal for power management circuits in battery-operated devices.

Reliability and Quality

ON Semiconductor is committed to delivering high-quality and reliable components. The SZMMBZ39VCLT3G is no exception, with its design and manufacturing processes being subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards.

In summary, the SZMMBZ39VCLT3G from ON Semiconductor is a robust, high-performance Zener diode that offers excellent voltage regulation, a compact footprint, and compliance with environmental standards, making it a top choice for electronic designers across various industries.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.1004 $58.2320
1,405+ $0.0825 $115.9125
2,175+ $0.0798 $173.5650
2,990+ $0.0773 $231.1270
3,865+ $0.0748 $289.1020
5,175+ $0.0670 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154,980 pieces
In Stock: 136,980 pieces Factory Stock: 18,000 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess