EN
  • EN
  • DE

SZMMBZ27VCWT1G

Part No SZMMBZ27VCWT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 22VWM 38VC SC70-3  /  38V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V
Voltage - Breakdown (Min) 25.65V
Voltage - Clamping (Max) @ Ipp 38V
Current - Peak Pulse (10/1000µs) 1A
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number SZMMBZ27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 30,000
Win Source Part Number 959665-SZMMBZ27VCWT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ27VCWT1G CAD Model

Description

ON Semiconductor SZMMBZ27VCWT1G Overview

The SZMMBZ27VCWT1G is a robust voltage regulator diode from ON Semiconductor, designed to provide precise voltage regulation and protection for sensitive electronics. This Zener diode is a popular choice for professionals in the electronics industry due to its reliability, efficiency, and compact SOT-23 package. It's commonly used in applications ranging from voltage stabilization to voltage-sensitive circuit protection.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 27V, the SZMMBZ27VCWT1G is capable of stabilizing voltage over a wide range of operating conditions, ensuring consistent performance for connected devices.
  • Power Dissipation: This diode has a power dissipation rating of 200 mW, which is sufficient for handling typical levels of power in circuit protection and regulation tasks.
  • High Surge Capability: Designed to withstand voltage surges, the SZMMBZ27VCWT1G is an excellent choice for protecting circuits against transient voltage spikes that can occur due to sudden changes in load or external events.
  • Compact Form Factor: The small SOT-23 package makes it easy to integrate into a variety of electronic assemblies without taking up significant board space, which is crucial for modern, densely packed electronics.
  • Environmental Compliance: ON Semiconductor ensures that the SZMMBZ27VCWT1G complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The SZMMBZ27VCWT1G is versatile and can be used in multiple applications, such as:

  • Consumer electronics for voltage regulation in complex circuits
  • Telecommunication devices where stable voltage is critical for performance
  • Computer hardware to protect against power surges and spikes
  • Industrial systems that require reliable voltage regulation under varying conditions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ27VCWT1G is no exception. It is manufactured using high-grade materials and subjected to rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust this component to deliver consistent performance and longevity in their products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0995 $50.2475
1,225+ $0.0817 $100.0825
1,900+ $0.0791 $150.2900
2,615+ $0.0766 $200.3090
3,380+ $0.0740 $250.1200
4,520+ $0.0664 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 546,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess