EN
  • EN
  • DE

SZMMBZ27VAWT1G

Part No SZMMBZ27VAWT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 22VWM 40VC SC70-3 / 40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V
Voltage - Breakdown (Min) 25.65V
Voltage - Clamping (Max) @ Ipp 40V
Current - Peak Pulse (10/1000µs) 1A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number SZMMBZ27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ONSONSSZMMBZ27VAWT1G,SZMMBZ27VAWT1GOSDKR,SZMMBZ27VAWT1GOSCT,SZMMBZ27VAWT1GOSTR,SZMMBZ27VAWT1G-ND,2156-SZMMBZ27VAWT1G-OS
Standard Package 3,000
Win Source Part Number 1107162-SZMMBZ27VAWT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ27VAWT1G CAD Model

Description

ON Semiconductor SZMMBZ27VAWT1G Product Overview

The SZMMBZ27VAWT1G from ON Semiconductor is a robust and versatile Zener diode, designed to provide voltage regulation and protection in a wide array of electronic applications. This component is part of ON Semiconductor's high-quality Zener voltage regulator diodes series, offering a nominal Zener voltage of 27V with tight tolerances and excellent stability, ensuring reliable operation under various conditions.

Key Features

  • Zener Voltage: The SZMMBZ27VAWT1G has a nominal Zener voltage of 27V, making it suitable for a variety of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 3W, this device can withstand moderate power levels, which is ideal for handling typical electronic loads.
  • Package: Housed in an SOT-23 surface-mount package, this component is designed for compact circuit designs where space is at a premium.
  • High Surge Capability: It is capable of handling surge currents, providing additional protection against voltage spikes and transients that can occur in electrical circuits.
  • Low Leakage Current: The low leakage current characteristic ensures minimal power loss when the diode is in the reverse-biased condition, improving the overall efficiency of the application it is used in.
  • Planar Die Construction: The SZMMBZ27VAWT1G utilizes planar die construction for improved reliability and consistent performance.

Applications

The SZMMBZ27VAWT1G is commonly used in a variety of applications, including:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Protection circuits in telecommunications equipment
  • Overvoltage and transient voltage suppression in automotive electronics
  • Battery chargers and power supply units

ON Semiconductor's commitment to quality ensures that the SZMMBZ27VAWT1G Zener diode meets the stringent requirements of modern electronic devices. With its robust design and reliable performance, this component is a go-to choice for engineers and designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1048 $58.1640
1,345+ $0.0861 $115.8045
2,085+ $0.0833 $173.6805
2,870+ $0.0806 $231.3220
3,705+ $0.0780 $288.9900
4,960+ $0.0699 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess