EN
  • EN
  • DE

SZMM5Z6V2T1G

Part No SZMM5Z6V2T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 114893-SZMM5Z6V2T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMM5Z6V2T1G CAD Model

Description

The ON Semiconductor SZMM5Z6V2T1G is a high-quality Zener voltage regulator diode, designed for providing a regulated voltage in a variety of electronic applications. This device is a member of ON Semiconductor's robust voltage regulator portfolio and is specifically crafted to offer a stable Zener breakdown voltage, making it an ideal choice for precision voltage regulation tasks.

Key Features:

  • Zener Voltage: The SZMM5Z6V2T1G provides a Zener voltage of 6.2V, allowing for precise voltage regulation in circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle significant power levels, suitable for a wide range of applications.
  • Package: Encased in an SOD-123 surface-mount package, the SZMM5Z6V2T1G is designed for compact and efficient PCB layout, enabling easy integration into various electronic systems.
  • Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, ensuring reliable performance under extreme conditions.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which ensures precise voltage regulation for sensitive electronic components.

Applications:

The SZMM5Z6V2T1G is suited for a diverse array of applications due to its versatility and reliability. It is commonly used in:

  • Voltage stabilization circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunications equipment
  • Computing devices

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and the SZMM5Z6V2T1G is no exception. It is produced with high manufacturing standards, ensuring that each component delivers consistent performance. Additionally, its robust construction makes it a reliable choice for mission-critical applications where stability and durability are paramount.

Ordering Information:

The SZMM5Z6V2T1G is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For ordering or to request samples, contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1274 $57.9670
1,105+ $0.1046 $115.5830
1,715+ $0.1013 $173.7295
2,360+ $0.0981 $231.5160
3,050+ $0.0949 $289.4450
4,080+ $0.0850 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess