EN
  • EN
  • DE

SZMM5Z3V9T1G

Part No SZMM5Z3V9T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 200MW SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±0.5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1077973-SZMM5Z3V9T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SZMM5Z3V9T1G CAD Model

Description

The ON Semiconductor SZMM5Z3V9T1G is a high-quality Zener voltage regulator diode, designed to offer a stable and precise voltage regulation solution for a wide range of electronic applications. This Zener diode is characterized by its compact form factor and its robustness, making it an ideal choice for space-constrained applications that require reliable voltage regulation.

Key Features:

  • Voltage Regulation: The SZMM5Z3V9T1G provides a nominal Zener voltage of 3.9V, which is ideal for stabilizing voltage in electronic circuits.
  • Power Dissipation: With its power dissipation of 500 mW, this diode can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Package: The device comes in a compact SOD-123 surface-mount package, which saves valuable board space and facilitates easier mounting in dense circuit designs.
  • High Stability: It features excellent stability and low leakage current, making it suitable for precision applications.
  • Temperature Range: The operating and storage temperature range of -55°C to +150°C allows the diode to perform reliably in extreme environments.

Applications:

The SZMM5Z3V9T1G Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Power management in consumer and industrial electronics
  • Backup power supplies and battery chargers
  • Reference voltage sources in analog circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMM5Z3V9T1G is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance. The device is also RoHS compliant, indicating that it meets international regulations on hazardous substances, making it suitable for use in a wide range of markets and products.

Whether you are designing a new piece of electronic equipment or looking to upgrade an existing system, the ON Semiconductor SZMM5Z3V9T1G Zener diode is a reliable choice that combines performance with durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2469 $58.0215
570+ $0.2027 $115.5390
885+ $0.1964 $173.8140
1,220+ $0.1900 $231.8000
1,575+ $0.1836 $289.1700
2,105+ $0.1647 $346.6935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess