EN
  • EN
  • DE

SZMM5Z24VT1G

Part No SZMM5Z24VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 500MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±6%
Power - Max 500 mW
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 16.8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367625-SZMM5Z24VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z24VT1G CAD Model

Description

ON Semiconductor SZMM5Z24VT1G Zener Diode

The SZMM5Z24VT1G from ON Semiconductor is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 24V. This surface-mount device is part of ON Semiconductor's robust voltage regulator solutions, ensuring stable performance in a wide range of applications.

This Zener diode features a standard tolerance of ±5% on the nominal Zener voltage, making it ideal for applications requiring precise voltage control. It is housed in an SOD-123 package, which provides a compact footprint while still offering excellent thermal performance and power dissipation. With a power dissipation of 500mW, the SZMM5Z24VT1G is capable of handling moderate power levels, suitable for a variety of electronic circuits.

One of the key benefits of the SZMM5Z24VT1G is its ability to operate over a wide temperature range of -55°C to +150°C, ensuring reliability and stability in harsh environments. Additionally, the device is characterized by its low leakage current and excellent clamping capability, which makes it an effective solution for protection against overvoltage conditions.

ON Semiconductor's commitment to quality is evident in the SZMM5Z24VT1G, which is designed to meet the rigorous standards for automotive applications. This Zener diode is AEC-Q101 qualified, reflecting its suitability for automotive electronics where performance and durability are critical. Moreover, it is also RoHS compliant, demonstrating ON Semiconductor's dedication to environmental responsibility by avoiding the use of hazardous substances in its components.

The SZMM5Z24VT1G is an ideal choice for a range of applications, including voltage regulation in power supplies, protection of sensitive electronics, and as a reference voltage in various circuits. Its robust design and reliable performance make it a go-to component for engineers and designers looking for a dependable voltage regulation solution.

Whether you're designing automotive electronics, consumer electronics, or industrial systems, the SZMM5Z24VT1G Zener diode from ON Semiconductor is a versatile component that ensures consistent performance and protection for your electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0764 $50.0420
1,595+ $0.0627 $100.0065
2,470+ $0.0608 $150.1760
3,405+ $0.0588 $200.2140
4,405+ $0.0568 $250.2040
5,885+ $0.0510 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303,296 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess