EN
  • EN
  • DE

SZMM5Z10VT5G

Part No SZMM5Z10VT5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER SOD523 / Zener Diode 10 V 500 mW ±6% Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±6%
Power - Max 500 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279737-SZMM5Z10VT5G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z10VT5G CAD Model

Description

ON Semiconductor SZMM5Z10VT5G - Voltage Regulator Zener Diode

The ON Semiconductor SZMM5Z10VT5G is a high-quality, SOD-523 surface-mount Zener diode designed for applications requiring voltage regulation. This compact component is part of ON Semiconductor's robust voltage regulator solutions, offering a nominal Zener voltage of 10V with a tolerance of ±5%. The SZMM5Z10VT5G is suitable for a wide range of electronic circuits, providing a reliable and efficient method for voltage clamping, voltage stabilization, and reference voltage purposes.

Key Features:

  • Nominal Zener Voltage: 10V with a tolerance of ±5%, providing precise voltage regulation for your circuit needs.
  • Power Dissipation: Capable of dissipating up to 200mW of power, ensuring stability and reliability even under varying operating conditions.
  • Package: Comes in a compact SOD-523 package, making it ideal for space-constrained applications without compromising performance.
  • High Surge Capability: Engineered to withstand surge stresses, making it suitable for applications where transient voltage spikes may occur.
  • Operating Temperature Range: Can operate efficiently over a wide temperature range from -55°C to +150°C, accommodating diverse environmental conditions.
  • Lead-Free and RoHS Compliant: Manufactured with the environment in mind, this component is lead-free and meets RoHS compliance standards.

Applications:

The SZMM5Z10VT5G is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Computer hardware

Why Choose the SZMM5Z10VT5G?

ON Semiconductor's commitment to quality and performance is evident in the SZMM5Z10VT5G Zener diode. Its robust design, combined with its precision voltage regulation capabilities, makes it an excellent choice for designers looking for a reliable voltage regulation solution. The component's small footprint and environmental compliance further enhance its appeal in modern electronic designs. Whether you're developing power management systems or protecting sensitive electronics, the SZMM5Z10VT5G offers the performance and durability you need.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1009 $58.0175
1,395+ $0.0829 $115.6455
2,160+ $0.0803 $173.4480
2,975+ $0.0778 $231.4550
3,850+ $0.0751 $289.1350
5,150+ $0.0674 $347.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess