EN
  • EN
  • DE

SZMM5Z10VT1G

Part No SZMM5Z10VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 500MW SOD523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±6%
Power - Max 500mW
Impedance (Maximum) (Zzt) 20 Ohms
Current - Reverse Leakage at Vr 100nA at 8V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-79, SOD-523
Supplier Device Package SOD-523
Part Number Series MM5Z10
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809010-SZMM5Z10VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z10VT1G CAD Model

Description

ON Semiconductor SZMM5Z10VT1G - Zener Voltage Regulator Diode

The ON Semiconductor SZMM5Z10VT1G is a robust and precise Zener voltage regulator diode, designed for applications requiring voltage regulation and protection. This device is part of ON Semiconductor's high-quality Zener diode product line, renowned for their reliability and performance in a variety of electronic circuits.

With a nominal Zener voltage of 10V, the SZMM5Z10VT1G provides a stable reference voltage for voltage regulation tasks within electronic systems. This makes it an excellent choice for use in power supplies, voltage reference applications, and as a protection element against voltage transients.

The SZMM5Z10VT1G is housed in a compact SOD-123 surface-mount package, which not only saves valuable board space but also ensures enhanced thermal performance. The small footprint of the device is ideal for space-constrained applications, while the package design allows for efficient heat dissipation, ensuring the diode operates within its specified temperature ranges.

Key features of the SZMM5Z10VT1G include:

  • Zener Voltage (V<sub>Z): 10V with a tight tolerance, providing precise voltage regulation.
  • Power Dissipation: Capable of handling up to 500 mW of power dissipation, making it suitable for a range of moderate power applications.
  • Package: Offered in a SOD-123 surface-mount package for ease of integration into various circuit designs.
  • Operating Temperature Range: This diode operates over a wide temperature range of -55°C to +150°C, ensuring reliability under various environmental conditions.
  • Regulatory Compliance: The device is compliant with RoHS standards, minimizing the environmental impact and meeting global regulatory requirements for hazardous substances.

The SZMM5Z10VT1G is designed for applications that demand high performance and reliability. It is a suitable choice for designers looking to incorporate voltage regulation and protection in their circuits without compromising on space or power handling capabilities. With ON Semiconductor's commitment to quality, the SZMM5Z10VT1G stands as a reliable component for ensuring stable operation in a multitude of electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2707 $50.0795
455+ $0.2221 $101.0555
700+ $0.2152 $150.6400
965+ $0.2082 $200.9130
1,245+ $0.2013 $250.6185
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess