EN
  • EN
  • DE

SZMM3Z4V7ST1G

Part No SZMM3Z4V7ST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features Zener Diode 4.7 V 300 mW ±2% Surface Mount SOD-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM3Z4V7ST1G-ND, SZMM3Z4V7ST1GOSDKR, SZMM3Z4V7ST1GOSCT, SZMM3Z4V7ST1GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898781-SZMM3Z4V7ST1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z4V7ST1G CAD Model

Description

ON Semiconductor SZMM3Z4V7ST1G - Surface Mount Zener Diode

The ON Semiconductor SZMM3Z4V7ST1G is a high-quality Zener diode that offers excellent voltage regulation and protection for a wide range of electronic applications. This Zener diode is specifically designed to provide a stable reference voltage and operates at a nominal Zener voltage of 4.7V. It is housed in a compact SOD-323 package, making it ideal for space-constrained applications.

With its ability to handle a power dissipation of 300mW, the SZMM3Z4V7ST1G is well-suited for use in power management circuits, voltage reference applications, and as a protective device against overvoltage conditions. It is designed to maintain a constant voltage across its terminals when the reverse voltage applied to the diode exceeds the Zener breakdown voltage.

The SZMM3Z4V7ST1G features a sharp breakdown characteristic that ensures reliable operation under varying current conditions. Its low leakage current and excellent stability make it an ideal choice for providing a precision voltage reference in electronic circuits. Additionally, it offers a tight voltage tolerance, which further enhances its performance in critical applications where voltage precision is key.

Constructed with ON Semiconductor's high-quality manufacturing standards, the SZMM3Z4V7ST1G is a robust and durable Zener diode. It is also characterized by its low dynamic impedance and fast response time, which are essential for protecting sensitive electronic components from voltage transients.

Key features of the SZMM3Z4V7ST1G include:

  • Package Type: SOD-323
  • Zener Voltage: 4.7V
  • Power Dissipation: 300mW
  • High Surge Capability
  • Low Leakage Current
  • Excellent Stability
  • RoHS Compliant

This Zener diode is highly versatile and can be used in various consumer electronics, telecommunications equipment, and industrial systems. Whether you're designing a power supply circuit or looking to add overvoltage protection to your design, the ON Semiconductor SZMM3Z4V7ST1G is a reliable and cost-effective solution that you can count on.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess