EN
  • EN
  • DE

SZMM3Z7V5T1G

Part No SZMM3Z7V5T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 300MW SOD323  /  Zener Diode 7.5 V 300 mW ±6% Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±6%
Power - Max 300 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMM3Z7V5T1G-ND,SZMM3Z7V5T1GOSTR,SZMM3Z7V5T1GOSCT,SZMM3Z7V5T1GOSDKR
Standard Package 3,000
Win Source Part Number 1186909-SZMM3Z7V5T1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z7V5T1G CAD Model

Description

ON Semiconductor SZMM3Z7V5T1G - Zener Voltage Regulator Diode

The SZMM3Z7V5T1G from ON Semiconductor is a highly reliable, surface-mount Zener voltage regulator diode designed to provide a precise voltage regulation with a nominal Zener voltage of 7.5V. This component is part of ON Semiconductor's SZMM3Z Series, which is well-known for its efficiency and stability in voltage regulation tasks across a wide array of electronic applications.

Key Features

  • Voltage Regulation: Offers a 7.5V Zener voltage with a tight tolerance, making it suitable for applications requiring accurate voltage regulation.
  • Power Dissipation: Capable of handling a power dissipation of up to 200 mW, ensuring reliable performance in various operating conditions.
  • Package: Comes in a small, surface-mount SOD-323 package, which is ideal for space-constrained applications and helps in reducing the overall size of the electronic circuitry.
  • High Reliability: Constructed with ON Semiconductor's rigorous quality standards, providing a robust and durable component that can withstand challenging environments.
  • Temperature Stability: Features a low thermal resistance and operates effectively over a broad temperature range, ensuring consistent performance even under thermal stress.

Applications

The SZMM3Z7V5T1G Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules in power supply circuits
  • Protection circuits to prevent overvoltage conditions
  • Reference elements in precision circuits
  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication and networking equipment

Quality and Environmental Compliance

ON Semiconductor is committed to environmental responsibility and the SZMM3Z7V5T1G is manufactured in compliance with RoHS directives, making it a suitable choice for eco-conscious applications. Additionally, the product is backed by ON Semiconductor's reputation for quality, ensuring that customers receive a reliable and high-performing component for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264,232 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess