EN
  • EN
  • DE

SZMM3Z12VST1G

Part No SZMM3Z12VST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 12 V 300 mW ±2% Surface Mount SOD-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM3Z12VST1GOSTR, SZMM3Z12VST1GOSCT, SZMM3Z12VST1G-ND, SZMM3Z12VST1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898772-SZMM3Z12VST1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z12VST1G CAD Model

Description

ON Semiconductor SZMM3Z12VST1G - Zener Diode

The ON Semiconductor SZMM3Z12VST1G is a robust Zener diode designed for voltage regulation and voltage reference applications. This high-reliability component is part of ON Semiconductor's extensive Zener diode product line, offering a nominal Zener voltage of 12V with a tolerance of ±5%. It is an essential device for engineers looking to stabilize voltage levels in a variety of electronic circuits.

The SZMM3Z12VST1G comes in a compact SOD-323 surface-mount package, which is ideal for high-density PCB designs where space is at a premium. Despite its small size, this Zener diode can dissipate up to 300mW of power, making it suitable for a range of medium-power applications. Its low leakage current and excellent stability ensure reliable operation over the entire lifecycle of the product.

Featuring a non-repetitive peak reverse power dissipation of 40W (at TL=25°C, pulse width=8.3ms), the SZMM3Z12VST1G can handle transient voltage spikes effectively, providing an additional layer of protection to sensitive electronic components. This makes it an ideal choice for surge and transient voltage suppression tasks in consumer electronics, telecommunications, and industrial equipment.

ON Semiconductor's commitment to quality is evident in the SZMM3Z12VST1G, which is designed to meet stringent industrial standards. The device is characterized by its excellent clamping capability, fast response time, and low incremental surge resistance. These features combine to offer designers a reliable and efficient solution for voltage regulation challenges.

Whether you're developing power supplies, consumer electronics, or automotive systems, the SZMM3Z12VST1G provides the performance and reliability you need. Its operating junction temperature range of -55°C to +150°C ensures stability across a wide range of environmental conditions, making it a versatile choice for global applications.

In summary, the ON Semiconductor SZMM3Z12VST1G is a high-performance Zener diode that offers a compelling blend of compact packaging, power handling, and precision voltage regulation for a diverse array of electronic systems. Its robust design and consistent performance make it a go-to solution for engineers and designers around the world.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0775 $50.3750
1,575+ $0.0636 $100.1700
2,440+ $0.0616 $150.3040
3,360+ $0.0596 $200.2560
4,335+ $0.0577 $250.1295
5,805+ $0.0517 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess