EN
  • EN
  • DE

SZESD7351P2T5G

Part No SZESD7351P2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Transient Voltage Suppressors | TVS DIODE 3.3V SOD923
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 3.3V (Maximum)
Voltage - Breakdown (Minimum) 5V
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance at Frequency 0.43pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-923
Supplier Device Package SOD-923
Manufacturer Pack Quantity 8,000
MSL Level 1 (Unlimited)
Win Source Part Number 1263334-SZESD7351P2T5G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZESD7351P2T5G CAD Model

Description

ON Semiconductor SZESD7351P2T5G - ESD Protection Diode

The ON Semiconductor SZESD7351P2T5G is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact and robust diode is an essential component for modern electronic designs, offering a high level of protection while maintaining signal integrity.

Key Features

  • Low Capacitance: With a typical capacitance of just 0.5 pF, the SZESD7351P2T5G ensures minimal impact on signal quality, making it ideal for protecting high-speed data lines without compromising data integrity.
  • ESD Protection: The diode provides excellent ESD protection, capable of withstanding ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: The device offers a low dynamic resistance and clamping voltage, which ensures that sensitive components are shielded from the harmful effects of transient voltages.
  • Bi-directional Design: It features a bi-directional design, making it suitable for protecting lines where the signal polarity may change.
  • Small Package: The SZESD7351P2T5G comes in a small SOD-923 package, which is perfect for space-constrained applications.

Applications

The ON Semiconductor SZESD7351P2T5G is versatile and can be used in a wide range of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • High-speed data lines in portable and consumer electronics
  • Mobile phones, tablets, and other compact devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZESD7351P2T5G is no exception. Rigorous testing ensures that each diode meets the highest standards of performance and reliability. This product is designed to provide long-term protection for your electronic devices, ensuring that they continue to operate smoothly even in environments prone to ESD events.

With its combination of low capacitance, high ESD protection, and compact form factor, the ON Semiconductor SZESD7351P2T5G is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5381 $51.1195
230+ $0.4416 $101.5680
355+ $0.4278 $151.8690
485+ $0.4140 $200.7900
625+ $0.4002 $250.1250
840+ $0.3588 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,990 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess