EN
  • EN
  • DE

SZESD7241N2T5G

Part No SZESD7241N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 48VC 2X2DFN / 48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 24.3V
Voltage - Clamping (Max) @ Ipp 48V (Typ)
Current - Peak Pulse (10/1000µs) -
Power - Peak Pulse -
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance @ Frequency 1pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Base Product Number SZESD7241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362425-SZESD7241N2T5G
Ultra Librarian 3D Model Ultra Librarian SZESD7241N2T5G CAD Model

Description

ON Semiconductor SZESD7241N2T5G – Robust ESD Protection Diode

The SZESD7241N2T5G is a cutting-edge ESD protection diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is an ideal solution for a wide range of applications, including mobile phones, portable electronics, and other personal electronic devices where space is at a premium and protection is paramount.

The SZESD7241N2T5G is characterized by its ultra-low capacitance, typically just 0.5 pF, which ensures that signal integrity is maintained even in high-speed applications. This feature is crucial for maintaining the performance of data lines that require high-speed data transmission without compromising on protection.

With its bidirectional design, the SZESD7241N2T5G provides symmetrical ESD protection for data lines when subjected to ESD strikes. This diode can safely dissipate ESD strikes of ±20 kV, exceeding the maximum level specified by the IEC 61000-4-2 international standard, thereby offering a robust shield against the most common cause of electronic equipment failure.

ON Semiconductor's SZESD7241N2T5G comes in a compact SOD-723 package, which is an ultra-small footprint flat lead package that allows for efficient use of PCB space. This makes it particularly suitable for portable devices where space saving is critical. Its low dynamic resistance and fast response time ensure that devices are protected with minimal impact on the system performance.

The SZESD7241N2T5G is also characterized by its low clamping voltage, which is vital for protecting sensitive circuitry. The low operating voltage range makes it versatile for numerous applications. Furthermore, the product is lead-free, halogen-free, and RoHS compliant, highlighting ON Semiconductor's commitment to environmental sustainability.

In summary, the SZESD7241N2T5G from ON Semiconductor is a highly reliable and efficient solution for ESD protection. Its combination of ultra-low capacitance, high ESD immunity, and compact form factor makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3010 $51.1700
405+ $0.2470 $100.0350
630+ $0.2393 $150.7590
865+ $0.2315 $200.2475
1,120+ $0.2238 $250.6560
1,495+ $0.2007 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess