EN
  • EN
  • DE

SZESD5Z7.0T1G

Part No SZESD5Z7.0T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description DIODE / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number SZESD5Z7.0
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1111451-SZESD5Z7.0T1G
Ultra Librarian 3D Model Ultra Librarian SZESD5Z7.0T1G CAD Model

Description

ON Semiconductor SZESD5Z7.0T1G - ESD Protection Diode

The SZESD5Z7.0T1G from ON Semiconductor is a robust ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This unidirectional Zener diode is specifically engineered to protect voltage-sensitive devices that are prone to damage when exposed to ESD events, which can occur during the manufacturing process or from user interactions in everyday use.

With its low clamping voltage and fast response time, the SZESD5Z7.0T1G is an ideal choice for high-speed data line and signal line protection in a wide range of applications, including mobile phones, portable electronics, computer interfaces, and other telecommunications equipment. The device operates effectively by shunting excess current caused by ESD away from the protected component to the ground, thus preventing damage.

Key features of the SZESD5Z7.0T1G include:

  • Low Clamping Voltage: This diode offers excellent protection by clamping high transient overvoltages to a safe level before they can damage sensitive circuit components.
  • Low Leakage Current: It exhibits very low leakage current, which is beneficial for battery-powered devices as it helps to conserve power and extend battery life.
  • Fast Response Time: The device reacts quickly to transient events, ensuring that the protected component is shielded from ESD strikes without delay.
  • Small Package Size: The SZESD5Z7.0T1G comes in a compact SOD-523 package, making it suitable for space-constrained applications.
  • Robust ESD Protection: It can withstand ESD strikes as per the IEC 61000-4-2 standard, ensuring reliable device performance under harsh conditions.

The SZESD5Z7.0T1G is also characterized by its ease of implementation into circuit designs, thanks to its compatibility with standard manufacturing processes. ON Semiconductor's commitment to quality and reliability is evident in this ESD protection diode, making it a preferred choice for designers looking to enhance the durability and longevity of their electronic products.

Overall, the SZESD5Z7.0T1G is a testament to ON Semiconductor's expertise in providing cutting-edge protection solutions that meet the demands of modern electronics, ensuring both performance and peace of mind for manufacturers and consumers alike.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess