The SZBZX84C75LT1G from ON Semiconductor is a robust and precise Zener diode designed to provide excellent voltage regulation with a nominal Zener voltage of 75V. This small-signal Zener diode, encapsulated in a SOT-23 package, is an ideal component for providing voltage regulation in a variety of electronic circuits, ranging from power supply references to voltage protection applications.
Key Features
- Zener Voltage: The device has a Zener voltage of 75V, which is suitable for high-voltage applications.
- Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a substantial amount of power for its size.
- Package Type: The SOT-23 package is compact and suitable for high-density PCB designs.
- High Stability: The SZBZX84C75LT1G offers excellent stability and reliability over its operational life.
- Operating Temperature Range: This diode operates effectively within a wide temperature range of -55°C to +150°C, making it suitable for harsh environments.
- Tolerance: The Zener voltage tolerance is specified with a standard tolerance of ±5%, providing precise voltage regulation.
Applications
The SZBZX84C75LT1G is versatile and can be used in a variety of applications, including:
- Voltage regulation modules
- Surge protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the SZBZX84C75LT1G is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring consistent performance and durability. The device is also RoHS compliant, minimizing the environmental impact and making it suitable for use in various global markets.
Whether you're designing a new power management system or looking to enhance an existing design, the SZBZX84C75LT1G Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive electronics against overvoltage conditions.