EN
  • EN
  • DE

SZBZX84C6V8LT1G

Part No SZBZX84C6V8LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±6%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 2μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1026778-SZBZX84C6V8LT1G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian SZBZX84C6V8LT1G CAD Model

Description

ON Semiconductor's SZBZX84C6V8LT1G - Zener Voltage Regulator Diode

The SZBZX84C6V8LT1G from ON Semiconductor is a Zener voltage regulator diode designed for optimal performance in a wide range of applications. This surface-mount component is a popular choice for engineers looking to achieve precise voltage regulation within their electronic circuits. It is particularly well-suited for use in situations where space is at a premium, thanks to its compact SOT-23 package.

With a nominal Zener voltage of 6.8V, this diode is capable of stabilizing voltage levels and providing a reliable reference voltage. The SZBZX84C6V8LT1G boasts a tight voltage tolerance, which ensures consistent performance and helps to protect sensitive electronic components from over-voltage conditions.

One of the key features of the SZBZX84C6V8LT1G is its low leakage current, which contributes to its high efficiency and makes it an ideal choice for low-power applications. Additionally, its 350 mW power dissipation rating allows it to handle moderate levels of power without compromising on performance or longevity.

The device also offers excellent thermal characteristics, which are essential for maintaining stability and performance over a wide range of operating temperatures. This makes the SZBZX84C6V8LT1G highly reliable in various environmental conditions, ensuring that it can be used in both commercial and industrial applications.

ON Semiconductor has designed the SZBZX84C6V8LT1G with environmental concerns in mind. It is RoHS compliant, meaning it adheres to strict European Union standards that restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental responsibility makes it a suitable choice for companies looking to create eco-friendly products.

In summary, the SZBZX84C6V8LT1G Zener diode from ON Semiconductor is a high-performance, energy-efficient solution for voltage regulation needs. Its compact design, precise voltage control, and robust construction make it a versatile component for a wide array of electronic devices and systems.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess