EN
  • EN
  • DE

SZBZX84C68ET1G

Part No SZBZX84C68ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 240 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 47.6 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279590-SZBZX84C68ET1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C68ET1G CAD Model

Description

The SZBZX84C68ET1G is a high-performance, surface-mounted Zener diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode offers a precise voltage regulation, making it an ideal component for a wide range of electronic applications that require voltage clamping, voltage regulation, or reference voltage generation.

Key Features

  • Nominal Zener Voltage: 68V – The diode provides a stable Zener voltage of 68 volts, which is suitable for high-voltage applications.
  • Power Dissipation: 225mW – With a moderate power dissipation rating, this device can withstand reasonable levels of power while maintaining its functionality.
  • Package: SOT-23 – The compact SOT-23 package allows for efficient use of board space and is ideal for high-density circuit designs.
  • High Stability: The Zener voltage is highly stable and has very low dynamic impedance, ensuring reliable operation under varying conditions.
  • Operating Temperature Range: -55°C to +150°C – The wide operating temperature range ensures that the diode performs consistently across extreme environmental conditions.

Applications

The SZBZX84C68ET1G Zener diode is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Logic level shifting
  • Wave shaping
  • Reference voltage generation in analog circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZBZX84C68ET1G Zener diode is produced with stringent quality control processes, ensuring that each component meets the highest standards of reliability and performance. This commitment to quality makes ON Semiconductor components a trusted choice for engineers and manufacturers worldwide.

Environmental Compliance

The SZBZX84C68ET1G adheres to various environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronics. This makes the product suitable for use in environmentally sensitive applications and helps manufacturers meet global environmental regulations.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess