EN
  • EN
  • DE

1N5920BRLG(6.2V)

Part No 1N5920BRLG(6.2V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150131-1N5920BRLG(6.2V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5920BRLG(6.2V) CAD Model

Description

Product Overview: 1N5920BRLG(6.2V) Zener Diode

The 1N5920BRLG is a robust 6.2V Zener diode from ON Semiconductor, renowned for its reliability and consistent performance. This Zener diode is designed to provide voltage regulation in a wide array of electronic applications, ensuring stability and protection for sensitive circuits.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 6.2V, the 1N5920BRLG is ideal for providing a stable reference voltage in various circuits.
  • Power Dissipation: The device is capable of withstanding up to 3W of power dissipation, making it suitable for higher power applications.
  • Package: This Zener diode comes in a convenient axial-lead package, ensuring easy integration into a wide range of electronic assemblies.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this Zener diode is built to high-quality standards, ensuring long-term reliability.
  • Surge Capability: It can handle surge currents, providing additional protection for electronic devices against transient voltage spikes.

Applications

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Other electronic circuits requiring a stable reference voltage

Product Specifications

Parameter Value
Zener Voltage 6.2V
Power Dissipation 3W
Package Axial-Lead
Operating Temperature Range -65°C to +175°C

The 1N5920BRLG Zener diode by ON Semiconductor is an excellent choice for designers seeking a reliable voltage regulation solution. Its robust design and consistent performance make it a versatile component for a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess