EN
  • EN
  • DE

SZBZX84C3V6ET1G

Part No SZBZX84C3V6ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 225MW SOT23-3 / Zener Diode 3.6 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZBZX84C3V6ET1GOSTR,SZBZX84C3V6ET1GOSCT,SZBZX84C3V6ET1G-ND,SZBZX84C3V6ET1GOSDKR
Standard Package 3,000
Win Source Part Number 1324884-SZBZX84C3V6ET1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C3V6ET1G CAD Model

Description

ON Semiconductor Product Overview: SZBZX84C3V6ET1G

The SZBZX84C3V6ET1G from ON Semiconductor is a high-performance, surface-mount Zener diode designed for a wide range of applications. This diode is specifically engineered to provide voltage regulation with minimum space requirement, making it an ideal choice for compact electronic assemblies and advanced technology solutions.

Key Features:

  • Voltage Regulation: The SZBZX84C3V6ET1G offers a nominal Zener voltage of 3.6V, providing precise voltage regulation for sensitive circuits.
  • Power Dissipation: With a power dissipation of 300mW, this diode can handle moderate power levels, making it suitable for a variety of electronic applications.
  • Package: The device comes in a compact SOT-23 package, which is widely used in the industry and is known for its small footprint and ease of integration into various circuit designs.
  • Operating Temperature Range: It operates effectively within a wide temperature range of -55°C to +150°C, ensuring reliable performance under extreme conditions.

Applications:

The SZBZX84C3V6ET1G is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and the SZBZX84C3V6ET1G is no exception. This product is manufactured to meet high industry standards, ensuring both reliability and durability for end-users. The device's robust design allows it to withstand transient voltage spikes and maintain stable operation over its lifespan.

Environmental Compliance:

The SZBZX84C3V6ET1G complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create green products. By selecting this Zener diode, companies can meet both performance and ecological objectives.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,375+ $0.0420 $57.7500
3,345+ $0.0346 $115.7370
5,175+ $0.0335 $173.3625
7,145+ $0.0323 $230.7835
9,230+ $0.0313 $288.8990
12,350+ $0.0281 $347.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 443,460 pieces
MOQ: 1375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess