EN
  • EN
  • DE

SZBZX84C3V3ET1G

Part No SZBZX84C3V3ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±6%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1026738-SZBZX84C3V3ET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZBZX84C3V3ET1G CAD Model

Description

ON Semiconductor SZBZX84C3V3ET1G - Zener Diode

The SZBZX84C3V3ET1G is a high-quality Zener diode produced by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is designed to provide a precise voltage reference and regulation, making it an essential component in a wide range of electronic applications. With its compact surface-mount package, it is particularly suitable for space-constrained applications.

Key Features

  • Voltage Regulation: The SZBZX84C3V3ET1G offers a nominal Zener voltage of 3.3V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 300mW, this diode can handle a moderate amount of power, making it suitable for many electronic applications.
  • Package: Enclosed in an SOT-23 package, the device is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • High Reliability: Manufactured by ON Semiconductor, the SZBZX84C3V3ET1G is built to high-quality standards, ensuring reliable performance over its lifespan.
  • Temperature Range: The device operates within a junction temperature range of -55°C to +150°C, making it robust for various operating environments.

Applications

The SZBZX84C3V3ET1G is versatile and can be used in a wide array of applications. It is commonly implemented in:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer hardware
  • Medical equipment

As a Zener diode, the SZBZX84C3V3ET1G is designed to operate in the reverse breakdown region, providing a stable voltage regardless of variations in load current or power supply voltage. Its ability to clamp transient voltages also makes it an excellent choice for protection circuits, ensuring sensitive components are shielded from voltage spikes.

With its robust design and reliable performance, the SZBZX84C3V3ET1G from ON Semiconductor is an ideal choice for designers looking for a dependable voltage regulation solution in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0561 $50.2095
2,170+ $0.0461 $100.0370
3,365+ $0.0446 $150.0790
4,630+ $0.0432 $200.0160
5,985+ $0.0418 $250.1730
8,025+ $0.0374 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess