EN
  • EN
  • DE

SZBZX84C27LT1G

Part No SZBZX84C27LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±7%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 80 Ohms
Current - Reverse Leakage at Vr 50nA at 18.9V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number BZX84C27
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720633-SZBZX84C27LT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SZBZX84C27LT1G CAD Model

Description

The SZBZX84C27LT1G is a high-performance Zener diode from ON Semiconductor, renowned for its reliability and efficiency. This small signal Zener diode is designed for voltage regulation applications, offering a Zener voltage of 27V with a tolerance of ±5%. Its compact SOT-23 package makes it ideal for space-constrained applications while ensuring easy integration into various electronic circuits.

Key Features

  • Standard Zener Breakdown Voltage Range: The device provides a standard Zener breakdown voltage range of 27V, making it suitable for a broad range of voltage regulation tasks.
  • High Stability: With a tolerance of ±5%, the SZBZX84C27LT1G offers stable performance, ensuring the regulated voltage stays within the desired range under different conditions.
  • Low Leakage Current: It has a low leakage current, which enhances the overall efficiency of the application by minimizing power loss.
  • Surface Mount Package: The SOT-23 package is conducive to automated assembly processes, and its small form factor is perfect for high-density mounting designs.
  • Power Dissipation: The device is capable of handling power dissipation of up to 225mW, providing a good balance between power handling and size.

Applications

The SZBZX84C27LT1G is versatile and can be used in a multitude of applications including:

  • Consumer Electronics
  • Telecommunications
  • Power Management Systems
  • Industrial Equipment
  • Computing Devices

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The SZBZX84C27LT1G is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances like lead, mercury, and cadmium. This compliance not only protects the environment but also ensures safety for end-users.

Conclusion

The SZBZX84C27LT1G from ON Semiconductor is an excellent choice for designers looking for a reliable Zener diode with a precise breakdown voltage. Its small size, low leakage current, and RoHS compliance make it an environmentally responsible and efficient component suitable for a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,380+ $0.0363 $50.0940
3,360+ $0.0298 $100.1280
5,195+ $0.0289 $150.1355
7,145+ $0.0280 $200.0600
9,260+ $0.0270 $250.0200
12,400+ $0.0242 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess