EN
  • EN
  • DE

SZBZX84C13ET1G

Part No SZBZX84C13ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Other Names SZBZX84C13ET1GOSTR,SZBZX84C13ET1G,SZBZX84C13ET1GOSCT,2266-SZBZX84C13ET1G,SZBZX84C13ET1GOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279705-SZBZX84C13ET1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C13ET1G CAD Model

Description

The SZBZX84C13ET1G from ON Semiconductor is a robust and versatile small signal Zener diode designed for voltage regulation and voltage reference applications. This product is part of ON Semiconductor's high-quality Zener diode portfolio, providing a nominal Zener voltage of 13 volts with a tolerance of ±5%.

Key Features

  • Nominal Zener Voltage: 13V with a standard tolerance of ±5%, making it suitable for a wide range of voltage regulation tasks.
  • Power Dissipation: Capable of handling up to 300 mW of power dissipation, ensuring reliable performance in various applications.
  • Package: The diode comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it is suitable for use in harsh environments.
  • ESD Tolerance: Features an excellent electrostatic discharge (ESD) tolerance, providing additional reliability and robustness.

Applications

The SZBZX84C13ET1G is designed for various applications, including:

  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices
  • Power management solutions
  • Portable and battery-powered devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84C13ET1G is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in the field. This product is also RoHS compliant, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Ordering and Packaging Information

The SZBZX84C13ET1G is supplied in a tape and reel format, facilitating easy integration into automated PCB assembly processes. For detailed ordering and packaging information, customers should consult the product datasheet or contact ON Semiconductor's sales team.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess