EN
  • EN
  • DE

SZBZX84C12LT3G

Part No SZBZX84C12LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 250MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Zener Diode 12 V 250 mW ±5% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZBZX84C12LT3GOSTR, SZBZX84C12LT3GOSDKR, SZBZX84C12LT3G-ND, SZBZX84C12LT3GOSCT
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935856-SZBZX84C12LT3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C12LT3G CAD Model

Description

The SZBZX84C12LT3G is a high-quality Zener diode from ON Semiconductor, renowned for its precision voltage regulation and reliable performance in a wide range of electronic applications. This Zener diode is specifically designed to provide a regulated voltage of 12V, making it an ideal choice for voltage stabilization purposes in various electronic circuits.

Key Features:

  • Voltage Regulation: The SZBZX84C12LT3G offers a nominal Zener voltage of 12V, providing a stable reference voltage for your circuit designs.
  • Power Dissipation: With a power dissipation of 350mW, this component can handle a moderate amount of power, making it suitable for a range of applications.
  • Package: The device comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, ensuring reliability and performance under varying environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for consistent circuit operation.

Applications:

The SZBZX84C12LT3G Zener diode is versatile and can be used in various applications, including:

  • Voltage reference in power supplies
  • Surge protection in electronic devices
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the SZBZX84C12LT3G is no exception. Manufactured with precision and rigorously tested, this Zener diode ensures long-term reliability for your electronic projects. Whether you're designing power management systems or looking to protect sensitive circuitry, the SZBZX84C12LT3G from ON Semiconductor is a dependable choice that stands up to the demands of modern electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1,890+ $0.0265 $50.0850
4,610+ $0.0217 $100.0370
7,110+ $0.0211 $150.0210
9,805+ $0.0204 $200.0220
12,695+ $0.0197 $250.0915
16,950+ $0.0177 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 1890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess