EN
  • EN
  • DE

MAX1598EZK29+T

Part No MAX1598EZK29+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701680-MAX1598EZK29+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1598EZK29+T CAD Model

Description

The MAX1598EZK29+T from Maxim Integrated is a high-efficiency, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output voltage of 2.9V with an input voltage range from 2.5V to 5.5V. This makes it an ideal choice for battery-powered and portable devices where power efficiency and voltage stability are critical.

This compact regulator is available in a 5-pin SOT23 package, which is well-suited for space-constrained applications. Despite its small size, the MAX1598EZK29+T offers excellent thermal performance and power dissipation, making it reliable for continuous operation in a variety of environments.

Key Features:

  • Fixed Output Voltage: Precisely regulated 2.9V output.
  • High Efficiency: Ensures minimal power loss during voltage regulation, extending battery life in portable devices.
  • Low Dropout: Capable of maintaining output regulation with minimal difference between the input and output voltages.
  • Thermal Protection: Integrated over-temperature shutdown safeguards the device from excessive heat.
  • Input Voltage Range: Flexible operation with input voltages between 2.5V and 5.5V.
  • Compact Packaging: Small 5-pin SOT23 package is ideal for space-sensitive designs.
  • Stable Operation: Requires only a small ceramic output capacitor for stability, reducing the overall BOM cost and board space.

Applications:

The MAX1598EZK29+T voltage regulator is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Handheld instruments
  • Consumer electronics
  • Medical devices

With its combination of high efficiency, low dropout performance, and compact size, the MAX1598EZK29+T from Maxim Integrated is a versatile solution that meets the needs of modern electronic devices requiring stable and efficient power management.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess