EN
  • EN
  • DE

SZBZX84B6V2LT1G

Part No SZBZX84B6V2LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators 225 mW SOT-23 Surface Mount | DIODE ZENER 6.2V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±2%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 10 Ohms
Current - Reverse Leakage at Vr 3μA at 4V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1263331-SZBZX84B6V2LT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZBZX84B6V2LT1G CAD Model

Description

The SZBZX84B6V2LT1G is a high-performance, surface-mount Zener diode from ON Semiconductor, designed to provide precision voltage regulation in a wide array of electronic applications. This Zener diode is a popular choice for professionals seeking a reliable component for voltage clamping, voltage stabilization, and waveform shaping in their circuit designs.

Key Features

  • Nominal Zener Voltage: 6.2V, providing a precise voltage reference for your circuits.
  • Power Dissipation: With a power dissipation of 300mW, this diode can handle a moderate amount of power, making it suitable for many electronic applications.
  • Package: The SZBZX84B6V2LT1G comes in a small SOT-23 package, ideal for space-constrained applications.
  • Operating Temperature Range: This component is designed to operate within a -55°C to +150°C temperature range, ensuring reliability and performance under extreme conditions.
  • Tolerance: A tight tolerance level ensures consistent performance and aids in maintaining the desired Zener voltage.

Applications

The SZBZX84B6V2LT1G is versatile and can be used in various applications, including:

  • Consumer electronics
  • Power management systems
  • Computing devices
  • Telecommunications equipment
  • Automotive systems
  • Medical devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84B6V2LT1G is no exception. Each diode is manufactured to meet the highest industry standards, ensuring both quality and reliability for critical applications. Additionally, this component is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

Whether you are designing a sophisticated industrial system or a simple consumer gadget, the SZBZX84B6V2LT1G from ON Semiconductor offers the performance and reliability needed to maintain precise voltage regulation. Its compact form factor, robust operating temperature range, and adherence to stringent quality standards make it an excellent choice for designers and engineers across various sectors.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0757 $50.3405
1,615+ $0.0621 $100.2915
2,495+ $0.0602 $150.1990
3,435+ $0.0583 $200.2605
4,445+ $0.0563 $250.2535
5,945+ $0.0505 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess