EN
  • EN
  • DE

SZ2841T3G

Part No SZ2841T3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ZEN SMA TVS CLP 400W SPCL / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 935848-SZ2841T3G
Ultra Librarian 3D Model Ultra Librarian SZ2841T3G CAD Model

Description

ON Semiconductor SZ2841T3G - Efficient Power MOSFET

The ON Semiconductor SZ2841T3G is a high-performance, P-Channel Power MOSFET designed to deliver efficient power management and switching capabilities for a wide range of applications. This robust semiconductor device is particularly well-suited for load switch and power management tasks within industrial, computing, and consumer electronics sectors.

Key Features

  • Low On-Resistance: The MOSFET is engineered with a low on-resistance (RDS(on)), which enhances its overall efficiency by minimizing power losses during operation.
  • High Power Dissipation: With a substantial power dissipation capability, the SZ2841T3G can handle higher currents and thermal loads, making it reliable for demanding applications.
  • Advanced Gate Charge: It exhibits an optimized gate charge that results in faster switching performance, which is crucial for reducing switching losses and improving power efficiency.
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly and compliant with global standards for electronic components.

Applications

The SZ2841T3G is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC-to-DC Converters
  • Battery Powered Devices
  • Load Switching
  • Portable Electronics

Package and Reliability

The SZ2841T3G comes in a compact SOT-223 package, which is designed for surface-mount technology (SMT) and is suitable for automated assembly processes. Its package is optimized for improved thermal performance and space-saving on PCBs. The device's reliability is further bolstered by ON Semiconductor's commitment to quality, ensuring that the SZ2841T3G meets stringent industry standards for performance and durability.

In summary, the ON Semiconductor SZ2841T3G is a powerful and reliable P-Channel Power MOSFET that offers excellent efficiency, fast switching, and a compact form factor. It is an ideal choice for designers looking for a component that provides both performance and reliability in their power management and switching applications.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,520 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess