EN
  • EN
  • DE

SZ1SMB5933BT3G

Part No SZ1SMB5933BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000717-SZ1SMB5933BT3G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 17.5 Ohms
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5933BT3G CAD Model

Description

The SZ1SMB5933BT3G is a robust and high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is specifically engineered to provide precise voltage regulation with a nominal Zener voltage of 3.3 volts, making it ideal for a wide array of electronic applications where stabilization is critical.

Key Features

  • Zener Voltage (VZ): 3.3V
  • Power Dissipation (PD): 1 Watt, offering a high-power rating for robust performance
  • Package: SMB (DO-214AA), a surface-mount package that allows for efficient PCB space utilization and simplified assembly
  • Configuration: Single, providing a straightforward solution for voltage regulation needs
  • Tolerance: ±5%, ensuring precise voltage regulation within a tight range
  • Operating Temperature Range: -55°C to +150°C, suitable for extreme environmental conditions

Applications

The SZ1SMB5933BT3G is versatile and can be used in various applications, including:

  • Consumer electronics such as TVs, radios, and computers
  • Industrial systems requiring stable voltage supplies
  • Telecommunication devices where consistent performance is necessary
  • Power management solutions in automotive electronics
  • Portable battery-powered devices and chargers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZ1SMB5933BT3G is no exception and is built with reliability in mind. It is designed to meet the stringent requirements of the electronic industry and is characterized by its long operational life and stable performance.

Environmental Compliance

This product complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is environmentally friendly and safe for use in consumer electronics. Moreover, it supports ON Semiconductor's commitment to sustainability and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3679 $51.5060
335+ $0.3019 $101.1365
515+ $0.2925 $150.6375
710+ $0.2830 $200.9300
915+ $0.2736 $250.3440
1,225+ $0.2453 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess