EN
  • EN
  • DE

SZ1SMB5928BT3G

Part No SZ1SMB5928BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 13 V 3 W ±5% Surface Mount SMB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SZ1SMB5928
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMB5928BT3GOSDKR, SZ1SMB5928BT3GOSTR, SZ1SMB5928BT3GOSCT, SZ1SMB5928BT3G-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898738-SZ1SMB5928BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5928BT3G CAD Model

Description

The SZ1SMB5928BT3G is a high-quality Zener voltage regulator diode from ON Semiconductor, a leader in the semiconductor industry. This robust electronic component is designed to offer excellent voltage regulation with high precision, making it an ideal choice for a wide range of applications that require stable voltage levels.

Key Features

  • Voltage Range: The SZ1SMB5928BT3G provides a wide range of nominal Zener voltages, ensuring versatility for different circuit designs.
  • Power Dissipation: With a 3W power dissipation capability, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package: It comes in a surface-mount SMB package, which is ideal for automated assembly processes and helps in saving PCB space.
  • High Reliability: ON Semiconductor's commitment to quality means this product is highly reliable and suitable for critical applications.
  • Thermal Stability: The SZ1SMB5928BT3G is designed to maintain stable performance over a broad operating temperature range.

Applications

The SZ1SMB5928BT3G is commonly used in a variety of applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Specifications

Parameter Value Zener Voltage (Vz) Check datasheet for available voltages Power Dissipation (Pd) 3W Package Type SMB Operating Temperature Range Check datasheet for specific range

Quality and Environmental Data

ON Semiconductor ensures that the SZ1SMB5928BT3G meets stringent quality standards and environmental regulations. The product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3871 $50.3230
315+ $0.3176 $100.0440
490+ $0.3077 $150.7730
675+ $0.2978 $201.0150
870+ $0.2879 $250.4730
1,165+ $0.2581 $300.6865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess