EN
  • EN
  • DE

SZ1SMB5919BT3G

Part No SZ1SMB5919BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5919
Other Names 2156-SZ1SMB5919BT3G-OS,ONSONSSZ1SMB5919BT3G,SZ1SMB5919BT3GOSCT,SZ1SMB5919BT3GOSDKR,SZ1SMB5919BT3G,SZ1SMB5919BT3GOSTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279674-SZ1SMB5919BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5919BT3G CAD Model

Description

The SZ1SMB5919BT3G from ON Semiconductor is a robust and precise Zener diode, designed to offer excellent voltage regulation with a minimal footprint. This Zener diode is a popular choice for a wide array of electronic applications, ranging from consumer electronics to industrial systems, due to its reliability and efficiency. The SZ1SMB5919BT3G is housed in a SMB package, which is known for its compact size and ability to handle moderate power levels.

Key Features

  • Power Dissipation: The device can handle a power dissipation of up to 3 watts, making it suitable for high-power applications.
  • Voltage Range: It offers a broad range of nominal Zener voltages, ensuring versatility for different circuit requirements.
  • Surge Current Capability: It is capable of withstanding surge currents, enhancing its reliability in applications subject to voltage spikes.
  • Package: The SMB package is known for its small size and offers a surface-mount solution that is both space-efficient and easy to integrate into various PCB layouts.
  • Temperature Stability: The SZ1SMB5919BT3G operates effectively over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Regulatory Compliance: This Zener diode meets the regulatory standards for lead-free and RoHS compliance, making it suitable for use in environmentally sensitive applications.

Applications

ON Semiconductor's SZ1SMB5919BT3G is an ideal choice for voltage regulation applications where space is at a premium and reliable performance is a necessity. It is commonly used in:

  • Power supply circuits
  • Voltage reference points
  • Protection circuits for sensitive electronics
  • Consumer electronics such as TVs, radios, and computers
  • Industrial and automation systems

With its combination of power capability, voltage precision, and compact form factor, the SZ1SMB5919BT3G stands out as a versatile component that can meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4509 $51.8535
275+ $0.3700 $101.7500
420+ $0.3584 $150.5280
580+ $0.3469 $201.2020
750+ $0.3353 $251.4750
1,000+ $0.3006 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess