EN
  • EN
  • DE

SVC704-TL-E

Part No SVC704-TL-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE FM VARICAP SGL VR 7V MCPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 4.6pF @ 7V, 1MHz
Capacitance Ratio 6
Capacitance Ratio Condition C1/C7
Voltage - Peak Reverse (Max) 16V
Diode Type Single
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MCPH
Win Source Part Number 1104152-SVC704-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SVC704-TL-E CAD Model

Description

ON Semiconductor SVC704-TL-E Overview

The SVC704-TL-E from ON Semiconductor is a state-of-the-art integrated circuit designed for robust voltage level shifting and buffering applications. This device is a testament to ON Semiconductor's commitment to providing high-performance, reliable components for a wide range of electronic systems.

Key Features

  • Voltage Level Translation: The SVC704-TL-E is specifically engineered to translate voltage levels, ensuring compatibility between devices operating at different voltage domains. This feature is crucial for interfacing components in multi-voltage systems.
  • High-Speed Operation: Designed with speed in mind, this product supports high-speed signal processing, making it suitable for demanding applications that require quick data transfer and minimal signal delay.
  • Low Power Consumption: Despite its high-speed capabilities, the SVC704-TL-E is optimized for low power consumption, helping to reduce overall system power requirements and improve energy efficiency.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding it from the harmful effects of static electricity and enhancing its durability and lifespan.
  • Compact Packaging: ON Semiconductor's SVC704-TL-E comes in a compact package, allowing for space-saving designs and making it an excellent choice for portable and space-constrained applications.

Applications

The versatility of the SVC704-TL-E makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics such as smartphones and tablets
  • Communication systems that require level shifting for interfacing different logic levels
  • Industrial control systems that demand reliable and consistent performance
  • Automotive electronics where robustness and reliability are critical

Conclusion

Overall, the SVC704-TL-E from ON Semiconductor is a versatile and efficient solution for voltage level translation and buffering needs. Its combination of high-speed operation, low power consumption, and compact size makes it an ideal choice for engineers and designers looking to create sophisticated electronic products and systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2876 $58.9580
490+ $0.2361 $115.6890
760+ $0.2287 $173.8120
1,045+ $0.2213 $231.2585
1,350+ $0.2139 $288.7650
1,810+ $0.1917 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,800 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess