EN
  • EN
  • DE

SVC384S-AL

Part No SVC384S-AL
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195075-SVC384S-AL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC384S-AL CAD Model

Description

Product Overview: SVC384S-AL from ON Semiconductor

The SVC384S-AL is a state-of-the-art semiconductor device crafted by ON Semiconductor, a leader in the field of advanced integrated circuits. This product is designed to provide a high level of performance for a wide range of applications, making it a versatile component in modern electronic systems.

Key Features

  • High Precision Voltage: The SVC384S-AL is known for its precise voltage regulation capabilities, ensuring stable operation for sensitive electronic circuits.
  • Low Dropout: It features a low dropout voltage, which makes it an ideal choice for systems where power efficiency is crucial.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, thus enhancing its reliability and lifespan.
  • Wide Operating Temperature Range: It is designed to function effectively across a broad temperature range, suitable for industrial and automotive applications.
  • Package Options: The SVC384S-AL is available in various package options to fit different design requirements and space constraints.

Applications

The SVC384S-AL is engineered for a diverse array of applications. Its precision and efficiency make it particularly well-suited for:

  • Power supply modules
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Portable consumer electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the SVC384S-AL is no exception. This product undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards of performance and reliability. Customers can trust the SVC384S-AL for their critical applications, knowing that it comes from a brand synonymous with excellence in semiconductor technology.

Environmental Compliance

In addition to its technical prowess, the SVC384S-AL is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and restrictions on hazardous substances, reflecting ON Semiconductor's dedication to sustainable practices.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess