The SVC371S-TL is a state-of-the-art voltage supervisor from ON Semiconductor, designed to ensure reliable operation and protection for advanced electronic systems. This compact, surface-mount component is a crucial part of power management solutions, providing precise monitoring of supply voltages in a wide range of applications.
Key Features
- Precision Voltage Monitoring: The SVC371S-TL offers accurate voltage threshold detection, ensuring that your system operates within safe voltage levels at all times.
- Low Power Consumption: With its design focused on energy efficiency, this voltage supervisor helps to minimize power usage, making it ideal for battery-operated devices.
- Programmable Delay Time: It allows designers to set a specific delay time for the voltage monitor, providing flexibility and improved system reliability.
- Compact Size: The small footprint of the SVC371S-TL is perfect for space-constrained applications, without compromising on performance.
Applications
The SVC371S-TL voltage supervisor is versatile and can be used in various devices and systems, including:
- Portable and battery-powered electronics
- Microprocessor/microcontroller-based systems
- Industrial equipment
- Automotive systems
- Networking and telecommunication devices
Technical Specifications
The SVC371S-TL is engineered to meet the rigorous demands of modern electronics with the following specifications:
- Voltage threshold accuracy: ±1.5%
- Operating voltage range: 0.4 V to 5.5 V
- Low supply current: 1.0 µA (typical)
- Output type: Open-drain with built-in pull-up resistor
- Package: Super-small TSOP-6
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the SVC371S-TL is no exception. This voltage supervisor is built to the highest standards, ensuring stable performance over its operational lifespan, even under challenging conditions.
With the SVC371S-TL, designers can create systems that are not only efficient and power-conscious but also robust and secure against the dangers of unexpected voltage fluctuations.