EN
  • EN
  • DE

SVC211SPA-C-AL

Part No SVC211SPA-C-AL
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description FM VARICAP TWIN VR 8V / Varactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 349442-SVC211SPA-C-AL
Ultra Librarian 3D Model Ultra Librarian SVC211SPA-C-AL CAD Model

Description

The SVC211SPA-C-AL from ON Semiconductor is a state-of-the-art protection device designed to safeguard sensitive electronic circuits from electrostatic discharge (ESD) and other voltage-induced transient events. This component is a crucial addition to any design where reliability and durability are of paramount importance, particularly in the realm of high-speed data lines and precision electronics.

Key Features

  • High ESD Protection: The SVC211SPA-C-AL offers excellent ESD protection, capable of withstanding ESD strikes as per the IEC 61000-4-2 standard, ensuring the longevity and stable operation of the protected device.
  • Low Clamping Voltage: This component features a low clamping voltage, which is essential for minimizing the stress on protected circuits during transient events.
  • Low Capacitance: With its low capacitance design, the SVC211SPA-C-AL is ideal for use in high-speed data line applications where signal integrity is critical.
  • Small Package Size: The compact SOT-23 package allows for efficient use of board space, making it suitable for dense circuit designs.
  • RoHS Compliant: As a RoHS-compliant product, it meets environmental standards, reducing hazardous substances in electronic components.

Applications

The SVC211SPA-C-AL is versatile and can be integrated into a wide array of applications. It is particularly well-suited for:

  • USB interfaces
  • HDMI ports
  • Serial-ATA ports
  • Mobile phones
  • Notebook computers
  • Other portable devices where data integrity and protection are critical

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the SVC211SPA-C-AL is no exception. It is manufactured using cutting-edge technology and rigorous quality control processes to ensure it meets the highest standards. Users can trust this component to provide robust protection and maintain the integrity of their electronic systems.

Conclusion

In summary, the SVC211SPA-C-AL from ON Semiconductor is an essential component for designers looking to enhance the durability and reliability of their electronic systems. Its superior ESD protection, low clamping voltage, and low capacitance make it an excellent choice for a wide range of applications, especially those involving high-speed data lines.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess