EN
  • EN
  • DE

SURS8220T3G-IR01

Part No SURS8220T3G-IR01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 2 µA @ 200 V
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SURS8220
Standard Package 2,500
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282209-SURS8220T3G-IR01
Ultra Librarian 3D Model Ultra Librarian SURS8220T3G-IR01 CAD Model

Description

The SURS8220T3G-IR01 is a cutting-edge semiconductor device from ON Semiconductor, renowned for its high efficiency and reliability. This product is specifically designed to meet the rigorous demands of modern electronic applications, offering a perfect solution for power management and signal processing tasks.

Key Features

  • High Current Capacity: The SURS8220T3G-IR01 is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: This device boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: It offers rapid switching capabilities, which is essential for applications that require quick response times.
  • Robust Thermal Performance: With an excellent thermal management design, the SURS8220T3G-IR01 ensures reliable performance even under high temperature conditions.

Applications

Due to its versatile nature, the SURS8220T3G-IR01 is suitable for a wide range of applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Motor Drives
  • Automotive Systems
  • Renewable Energy Installations

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the SURS8220T3G-IR01 is no exception. It is manufactured using state-of-the-art technology and rigorous quality control processes to ensure it meets the highest standards of performance and durability.

Environmental Compliance

The SURS8220T3G-IR01 is designed with environmental responsibility in mind. It complies with various international standards, such as RoHS, which restricts the use of certain hazardous materials in electronic equipment.

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature -55°C to +150°C
Current Rating High Current
Voltage Rating Optimized for Low Voltage

In conclusion, the SURS8220T3G-IR01 from ON Semiconductor is an exceptional choice for engineers and designers looking for a robust, efficient, and versatile semiconductor device. Its superior performance and compliance with environmental standards make it a sustainable and future-proof solution for a multitude of electronic applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess