EN
  • EN
  • DE

SURS340DT3G

Part No SURS340DT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 3A SMC  /  Diode Standard 400 V 3A Surface Mount SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SURS34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2832-SURS340DT3G-488,2832-SURS340DT3GTR
Standard Package 2,500
Win Source Part Number 968657-SURS340DT3G
Ultra Librarian 3D Model Ultra Librarian SURS340DT3G CAD Model

Description

ON Semiconductor SURS340DT3G Overview

The SURS340DT3G is a high-performance, ultra-fast recovery rectifier designed by ON Semiconductor, renowned for its reliability and efficiency in power management applications. This rectifier is specifically engineered to cater to the demanding requirements of fast-switching power supplies, inverters, and freewheeling diodes in a variety of electronic devices.

Key Features

  • High Reverse Voltage Capability: With a maximum repetitive reverse voltage (V<sub>RRM) of 200V, the SURS340DT3G can handle high voltage applications with ease, making it suitable for a broad range of power circuits.
  • High Forward Current: It offers a high average rectified forward current (I<sub>F(AV)) of 3A, ensuring it can support circuits with higher current demands.
  • Ultra-Fast Recovery Time: The device boasts an ultra-fast recovery time, typically less than 35ns, which is crucial for reducing power losses in high-frequency switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) minimizes power dissipation and improves overall efficiency, a critical parameter in power-sensitive designs.
  • Robust Design: Its robust construction ensures reliable performance even under extreme conditions, making it a preferred choice for industrial and automotive applications.
  • Surface Mount Package: The SURS340DT3G comes in a compact SMB surface mount package, which is ideal for space-constrained applications and facilitates easy integration into various circuit designs.

Applications

The SURS340DT3G is versatile and can be used in numerous applications including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Automotive environment systems
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diode applications

ON Semiconductor's commitment to quality ensures that the SURS340DT3G meets the highest standards of performance and reliability. Whether for commercial, industrial, or automotive applications, this ultra-fast recovery rectifier is an excellent choice for designers looking for a robust and efficient power management solution.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess