EN
  • EN
  • DE

SURD8530T4G

Part No SURD8530T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 300V 5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Diode Standard 300 V 5A Surface Mount DPAK
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name SURD8530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898568-SURD8530T4G
Ultra Librarian 3D Model Ultra Librarian SURD8530T4G CAD Model

Description

ON Semiconductor SURD8530T4G - Schottky Rectifier

The SURD8530T4G is a high-performance Schottky rectifier from ON Semiconductor, renowned for its efficiency and reliability in a wide range of applications. This rectifier is designed to meet the demanding requirements of modern electronic circuits, providing low forward voltage drop and high surge current capability.

Key Features

  • High Current Capacity: With a forward continuous current of 85 A, the SURD8530T4G can handle high current applications with ease.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, reducing power loss and improving efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: Its surge current capability ensures the rectifier can withstand transient overcurrent conditions, providing robust performance and reliability.
  • Temperature Range: The operating junction temperature range from -55°C to 150°C allows for deployment in environments with extreme temperature variations.
  • Package: The SURD8530T4G comes in a TO-252 (DPAK) package, which is ideal for compact designs with limited PCB space.

Applications

The ON Semiconductor SURD8530T4G is suitable for a variety of applications, including:

  • Power supply management in consumer electronics
  • DC-DC converters
  • Automotive applications
  • Telecommunications equipment
  • Computing devices
  • Industrial systems

Quality and Environmental Compliance

The SURD8530T4G complies with various environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant components. This commitment to environmental sustainability makes it an ideal choice for manufacturers looking to create eco-friendly products.

In summary, the SURD8530T4G Schottky rectifier from ON Semiconductor is a superb choice for designers who require a high-efficiency, reliable, and robust component for their power management solutions. Its combination of high current capacity, low forward voltage drop, and high surge current capability, along with its compact packaging, makes it a versatile component suitable for a wide range of electronic applications.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6525 $58.7250
220+ $0.5355 $117.8100
335+ $0.5187 $173.7645
465+ $0.5020 $233.4300
600+ $0.4853 $291.1800
800+ $0.4350 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess