EN
  • EN
  • DE

SURA8105T3G-VF01

Part No SURA8105T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SURA8105 - AUTO STANDARD OF MURA / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SURA8105
Standard Package 1,158 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1097372-SURA8105T3G-VF01
Ultra Librarian 3D Model Ultra Librarian SURA8105T3G-VF01 CAD Model

Description

ON Semiconductor SURA8105T3G-VF01 Overview

The SURA8105T3G-VF01 from ON Semiconductor is a high-performance, robust Schottky barrier rectifier designed to meet the needs of a wide range of applications. This component is well-suited for situations requiring low voltage drop, high efficiency, and reliability in power management tasks. Its compact surface-mount package makes it ideal for space-constrained applications while providing superior thermal performance.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency, especially in low-voltage applications, by reducing power losses during operation.
  • High Current Capability: With its ability to handle a high forward surge current, the SURA8105T3G-VF01 is capable of supporting applications with high transient loads, ensuring reliability and robustness.
  • Power Dissipation: The device's power dissipation capabilities enable it to manage power efficiently, contributing to the overall longevity and reliability of the system.
  • Thermal Performance: The excellent thermal performance of the SURA8105T3G-VF01 allows it to operate effectively in environments with varying thermal conditions.
  • Surface-Mount Package: The compact SOD-123FL package is designed for automated assembly processes and is ideal for high-density PCB designs.
  • Environmental Compliance: The product is lead-free and RoHS compliant, ensuring it meets current environmental standards for electronic components.

Applications

The versatility of the SURA8105T3G-VF01 makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Automotive applications
  • Reverse polarity protection circuits
  • Portable devices and battery-powered systems
  • LED lighting

With its combination of efficiency, reliability, and compact form factor, the SURA8105T3G-VF01 from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems. Whether for commercial, industrial, or automotive applications, this Schottky barrier rectifier provides the performance required for modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess